Panasonic Chip Resistor - Surface Mount ERJ-S06D5622V

Description
0805 ANTI-SULFUR RES. , 0.5%, 56
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D5622V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5622V
Chip Resistor - Surface Mount ERJ-S06D5622V
0805 ANTI-SULFUR RES. , 0.5%, 56

0805 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic - 65AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic
65AC9120
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic 65AC9120
CHIP RES, THICK FILM, 56K2, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic - 66AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic
66AC6563
Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic 66AC6563
CHIP RES, THICK FILM, 56K2, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D5622V 65AC9120
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56K2, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details