Panasonic Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic ERJ-S06D5621V

Description
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic - 67AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic
67AC4978
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic 67AC4978
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic - 66AC4674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic
66AC4674
Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic 66AC4674
CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D5621V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D5621V
Chip Resistor - Surface Mount ERJ-S06D5621V
0805 ANTI-SULFUR RES. , 0.5%, 5.

0805 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC4978 ERJ-S06D5621V
Product Name Chip Res, Thick Film, 5K62, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details