Panasonic Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic ERJ-S06D5602V

Description
CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic - 65AC7645 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic
65AC7645
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic 65AC7645
CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic - 66AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic
66AC7777
Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic 66AC7777
CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7645
Product Name Chip Res, Thick Film, 56K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details