Panasonic Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic ERJ-S06D5600V

Description
CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic - 66AC2642 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic
66AC2642
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic 66AC2642
CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic - 66AC2641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic
66AC2641
Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic 66AC2641
CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2642
Product Name Chip Res, Thick Film, 560R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details