Panasonic Chip Resistor - Surface Mount ERJ-S06D4872V

Description
0805 ANTI-SULFUR RES. , 0.5%, 48
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4872V
Chip Resistor - Surface Mount ERJ-S06D4872V
0805 ANTI-SULFUR RES. , 0.5%, 48

0805 ANTI-SULFUR RES. , 0.5%, 48

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic - 67AC4969 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic
67AC4969
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic 67AC4969
CHIP RES, THICK FILM, 48K7, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic - 66AC0656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic
66AC0656
Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic 66AC0656
CHIP RES, THICK FILM, 48K7, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4872V 67AC4969
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 48K7, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 48700 ohms 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers