Panasonic Chip Resistor - Surface Mount ERJ-S06D43R0V

Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D43R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D43R0V
Chip Resistor - Surface Mount ERJ-S06D43R0V
0805 ANTI-SULFUR RES. , 0.5%, 43

0805 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic - 65AC9108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
65AC9108
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic 65AC9108
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic - 66AC6550 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
66AC6550
Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic 66AC6550
CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D43R0V 65AC9108
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 43R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details