Panasonic Chip Resistor - Surface Mount ERJ-S06D4322V

Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4322V
Chip Resistor - Surface Mount ERJ-S06D4322V
0805 ANTI-SULFUR RES. , 0.5%, 43

0805 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic - 67AC1909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic
67AC1909
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic 67AC1909
CHIP RES, THICK FILM, 43K2, 0.125W, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.125W, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic - 66AC0651 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic
66AC0651
Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic 66AC0651
CHIP RES, THICK FILM, 43K2, 0.125W, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.125W, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4322V 67AC1909
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 43K2, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43200 ohms 43200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details