Panasonic Chip Resistor - Surface Mount ERJ-S06D4303V

Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D4303V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D4303V
Chip Resistor - Surface Mount ERJ-S06D4303V
0805 ANTI-SULFUR RES. , 0.5%, 43

0805 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic - 66AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
66AC2627
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic 66AC2627
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic - 66AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
66AC9267
Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic 66AC9267
CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D4303V 66AC2627
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 430K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 430000 ohms 430000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers