Panasonic Chip Resistor - Surface Mount ERJ-S06D41R2V

Description
0805 ANTI-SULFUR RES. , 0.5%, 41
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 41
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D41R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D41R2V
Chip Resistor - Surface Mount ERJ-S06D41R2V
0805 ANTI-SULFUR RES. , 0.5%, 41

0805 ANTI-SULFUR RES. , 0.5%, 41

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic - 66AC9266 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic
66AC9266
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic 66AC9266
CHIP RES, THICK FILM, 41R2, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic - 67AC1907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic
67AC1907
Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic 67AC1907
CHIP RES, THICK FILM, 41R2, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D41R2V 66AC9266
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 41R2, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details