Panasonic Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic ERJ-S06D39R2V

Description
CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic - 65AC7622 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic
65AC7622
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic 65AC7622
CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic - 66AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic
66AC7757
Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic 66AC7757
CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.125W, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D39R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D39R2V
Chip Resistor - Surface Mount ERJ-S06D39R2V
0805 ANTI-SULFUR RES. , 0.5%, 39

0805 ANTI-SULFUR RES. , 0.5%, 39

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7622 ERJ-S06D39R2V
Product Name Chip Res, Thick Film, 39R2, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers