Panasonic Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3903V

Description
CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic - 66AC2622 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic
66AC2622
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic 66AC2622
CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic - 65AC7623 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic
65AC7623
Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic 65AC7623
CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.125W, 0805; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2622
Product Name Chip Res, Thick Film, 390K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers