Panasonic Chip Resistor - Surface Mount ERJ-S06D3740V

Description
0805 ANTI-SULFUR RES. , 0.5%, 37
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 37
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D3740V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D3740V
Chip Resistor - Surface Mount ERJ-S06D3740V
0805 ANTI-SULFUR RES. , 0.5%, 37

0805 ANTI-SULFUR RES. , 0.5%, 37

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic - 65AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
65AC7620
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic 65AC7620
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic - 66AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
66AC6542
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic 66AC6542
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D3740V 65AC7620
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 374 ohms 374 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details