Panasonic Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic ERJ-S06D3480V

Description
CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic - 66AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic
66AC9262
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic 66AC9262
CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic - 66AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic
66AC6536
Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic 66AC6536
CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.125W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9262
Product Name Chip Res, Thick Film, 348R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers