Panasonic Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3163V

Description
CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic - 65AC9094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic
65AC9094
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic 65AC9094
CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic - 65AC9093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic
65AC9093
Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic 65AC9093
CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.125W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9094
Product Name Chip Res, Thick Film, 316K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers