Panasonic Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic ERJ-S06D3090V

Description
CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic - 66AC0632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic
66AC0632
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic 66AC0632
CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic - 66AC4634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic
66AC4634
Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic 66AC4634
CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0632
Product Name Chip Res, Thick Film, 309R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers