Panasonic Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic ERJ-S06D3003V

Description
CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic - 66AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic
66AC6527
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic 66AC6527
CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic - 67AC4949 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic
67AC4949
Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic 67AC4949
CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.125W, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6527
Product Name Chip Res, Thick Film, 300K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers