Panasonic Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2613V

Description
CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic - 65AC9082 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic
65AC9082
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic 65AC9082
CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic - 65AC9083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic
65AC9083
Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic 65AC9083
CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.125W, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9082
Product Name Chip Res, Thick Film, 261K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers