Panasonic Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic ERJ-S06D2551V

Description
CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic - 66AC4625 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic
66AC4625
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic 66AC4625
CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic - 67AC0669 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic
67AC0669
Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic 67AC0669
CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.125W, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4625
Product Name Chip Res, Thick Film, 2K55, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details