Panasonic Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1960V

Description
CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic - 66AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic
66AC9233
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic 66AC9233
CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic - 65AC7584 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic
65AC7584
Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic 65AC7584
CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9233
Product Name Chip Res, Thick Film, 196R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details