Panasonic Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic ERJ-S06D1742V

Description
CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic - 66AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic
66AC9226
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic 66AC9226
CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic - 65AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic
65AC9063
Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic 65AC9063
CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.125W, 0805; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9226
Product Name Chip Res, Thick Film, 17K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details