Panasonic Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic ERJ-S06D16R2V

Description
CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic - 65AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic
65AC7575
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic 65AC7575
CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic - 66AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic
66AC2578
Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic 66AC2578
CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.125W, 0805; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7575
Product Name Chip Res, Thick Film, 16R2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details