Panasonic Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1580V

Description
CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic - 66AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic
66AC0589
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic 66AC0589
CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic - 66AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic
66AC2576
Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic 66AC2576
CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0589
Product Name Chip Res, Thick Film, 158R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details