Panasonic Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic ERJ-S06D13R7V

Description
CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic - 67AC1860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic
67AC1860
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic 67AC1860
CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic - 66AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic
66AC4590
Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic 66AC4590
CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1860
Product Name Chip Res, Thick Film, 13R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details