Panasonic Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic ERJ-S06D1301V

Description
CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic - 66AC4591 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic
66AC4591
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic 66AC4591
CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic - 66AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic
66AC7717
Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic 66AC7717
CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4591
Product Name Chip Res, Thick Film, 1K3, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details