Panasonic Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic ERJ-S06D1243V

Description
CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic - 66AC0576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic
66AC0576
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic 66AC0576
CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic - 67AC1856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic
67AC1856
Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic 67AC1856
CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.125W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0576
Product Name Chip Res, Thick Film, 124K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers