Panasonic Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic ERJ-S06D1004V

Description
CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic - 66AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic
66AC7707
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic 66AC7707
CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic - 66AC6480 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic
66AC6480
Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic 66AC6480
CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.125W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7707
Product Name Chip Res, Thick Film, 1M, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details