Panasonic Chip Resistor - Surface Mount ERJ-S06D1001V

Description
0805 ANTI-SULFUR RES. , 0.5%, 1K
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 1K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D1001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D1001V
Chip Resistor - Surface Mount ERJ-S06D1001V
0805 ANTI-SULFUR RES. , 0.5%, 1K

0805 ANTI-SULFUR RES. , 0.5%, 1K

Supplier's Site Datasheet
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic - 65AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic
65AC7554
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic 65AC7554
CHIP RES, THICK FILM, 1K, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic - 66AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic
66AC9204
Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic 66AC9204
CHIP RES, THICK FILM, 1K, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D1001V 65AC7554
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers