Panasonic Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03J104V

Description
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W8282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W8282
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W8282
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1598
Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1598
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R - 590-ERJ-S03J104V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R
590-ERJ-S03J104V
Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R 590-ERJ-S03J104V
Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R

Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 50W8282 590-ERJ-S03J104V
Product Name Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic Res Thick Film 0603 100K Ohm 5% 0.1W(1/10W) ±200ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers