RES SMD 100 OHM 1% 1/10W 0603
RES, 100R, 1%, 0.1W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 100R, 1%, 0.1W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-S03F1000V | 50W7711 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 100R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % |