Panasonic Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic ERJ-S03D9760V

Description
CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic - 66AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic
66AC6478
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic 66AC6478
CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic - 66AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic
66AC7706
Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic 66AC7706
CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 976R, 0.1W, 0603; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6478
Product Name Chip Res, Thick Film, 976R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details