Panasonic Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic ERJ-S03D8452V

Description
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic - 66AC9194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
66AC9194
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic 66AC9194
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic - 67AC0648 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
67AC0648
Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic 67AC0648
CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.1W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9194
Product Name Chip Res, Thick Film, 84K5, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers