Panasonic Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic ERJ-S03D7681V

Description
CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic - 65AC9031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic
65AC9031
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic 65AC9031
CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic - 66AC9190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic
66AC9190
Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic 66AC9190
CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9031
Product Name Chip Res, Thick Film, 7K68, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details