Panasonic Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic ERJ-S03D6493V

Description
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic - 66AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
66AC0537
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic 66AC0537
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic - 66AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
66AC7689
Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic 66AC7689
CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0537
Product Name Chip Res, Thick Film, 649K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details