Panasonic Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic ERJ-S03D6491V

Description
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic - 67AC1832 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
67AC1832
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic 67AC1832
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic - 66AC4553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
66AC4553
Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic 66AC4553
CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K49, 0.1W, 0603; Resistance:6.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1832
Product Name Chip Res, Thick Film, 6K49, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details