Panasonic Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic ERJ-S03D5490V

Description
CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic - 66AC2527 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic
66AC2527
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic 66AC2527
CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic - 66AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic
66AC2528
Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic 66AC2528
CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2527
Product Name Chip Res, Thick Film, 549R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details