Panasonic Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic ERJ-S03D5230V

Description
CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic - 66AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic
66AC0522
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic 66AC0522
CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic - 66AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic
66AC6450
Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic 66AC6450
CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0522
Product Name Chip Res, Thick Film, 523R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details