Panasonic Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic ERJ-S03D5111V

Description
CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic - 66AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic
66AC9166
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic 66AC9166
CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic - 65AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic
65AC7517
Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic 65AC7517
CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9166
Product Name Chip Res, Thick Film, 5K11, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers