Panasonic Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic ERJ-S03D4322V

Description
CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic - 66AC7677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic
66AC7677
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic 66AC7677
CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic - 65AC9008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic
65AC9008
Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic 65AC9008
CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K2, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7677
Product Name Chip Res, Thick Film, 43K2, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details