Panasonic Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic ERJ-S03D4121V

Description
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic - 66AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
66AC9155
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic 66AC9155
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic - 66AC6436 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
66AC6436
Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic 66AC6436
CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9155
Product Name Chip Res, Thick Film, 4K12, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details