Panasonic Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic ERJ-S03D3403V

Description
CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic - 66AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic
66AC6427
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic 66AC6427
CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic - 66AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic
66AC4510
Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic 66AC4510
CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.1W, 0603; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6427
Product Name Chip Res, Thick Film, 340K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers