Panasonic Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic ERJ-S03D32R4V

Description
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic - 67AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
67AC1800
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic 67AC1800
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic - 65AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
65AC7489
Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic 65AC7489
CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.1W, 0603; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1800
Product Name Chip Res, Thick Film, 32R4, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details