Panasonic Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic ERJ-S03D2872V

Description
CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic - 66AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic
66AC0489
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic 66AC0489
CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic - 67AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic
67AC4860
Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic 67AC4860
CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0489
Product Name Chip Res, Thick Film, 28K7, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers