Panasonic Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic ERJ-S03D2741V

Description
CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic - 65AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic
65AC8984
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic 65AC8984
CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic - 67AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic
67AC4858
Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic 67AC4858
CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.1W, 0603; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8984
Product Name Chip Res, Thick Film, 2K74, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details