Panasonic Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic ERJ-S03D2702V

Description
CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic - 66AC6422 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic
66AC6422
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic 66AC6422
CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic - 65AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic
65AC7479
Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic 65AC7479
CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 27K, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6422
Product Name Chip Res, Thick Film, 27K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details