Panasonic Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic ERJ-S03D2670V

Description
CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic - 65AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic
65AC8983
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic 65AC8983
CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic - 66AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic
66AC7655
Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic 66AC7655
CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267R, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8983
Product Name Chip Res, Thick Film, 267R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details