Panasonic Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic ERJ-S03D2550V

Description
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic - 67AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
67AC4854
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic 67AC4854
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic - 65AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
65AC7476
Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic 65AC7476
CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.1W, 0603; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4854
Product Name Chip Res, Thick Film, 255R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers