Panasonic Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic ERJ-S03D2370V

Description
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic - 66AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
66AC9127
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic 66AC9127
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic - 67AC0620 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
67AC0620
Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic 67AC0620
CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9127
Product Name Chip Res, Thick Film, 237R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details