Panasonic Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1650V

Description
CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic - 66AC9112 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic
66AC9112
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic 66AC9112
CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic - 66AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic
66AC7635
Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic 66AC7635
CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9112
Product Name Chip Res, Thick Film, 165R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details