Panasonic Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic ERJ-S03D1541V

Description
CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic - 66AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic
66AC4459
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic 66AC4459
CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic - 66AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic
66AC0457
Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic 66AC0457
CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4459
Product Name Chip Res, Thick Film, 1K54, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers