Panasonic Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic ERJ-S03D1503V

Description
CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic - 66AC0456 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic
66AC0456
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic 66AC0456
CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic - 67AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic
67AC0602
Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic 67AC0602
CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0456
Product Name Chip Res, Thick Film, 150K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details